IC MCU 32BIT 32KB FLASH 35WLCSP
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 35-WLCSP (2.82x2.53)
ARM Microcontrollers - MCU 35WLCSP,85C TEMP, GREEN, 48MHZ, T&R
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD21E15B-UUT | ATSAMD21E15B-UUT | ATSAMD21E15B-UUT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 48 MHz | 48 MHz | |
| RAM | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH |