Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU ATSAMD21E18A-MFT

Description
IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAMD21E18A-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E18A-MFT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAMD21E18A-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E18A-MFT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMD21E18A-MFT is a low-power, 32-bit microcontroller based on the Arm Cortex-M0+ architecture, capable of operating at speeds up to 48 MHz. It features a single-cycle hardware multiplier and includes a Micro Trace Buffer (MTB) for enhanced debugging capabilities. The device offers a range of memory options, including 256 KB of in-system self-programmable Flash and 32 KB of SRAM. This microcontroller supports various power management features, such as idle and standby sleep modes, and includes SleepWalking peripherals to optimize power consumption. It is equipped with a comprehensive set of peripherals, including a 12-channel Direct Memory Access Controller (DMAC), multiple timer/counter configurations, and a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels. Additionally, it supports a full-speed USB 2.0 interface and multiple Serial Communication Interfaces (SERCOM) for flexible connectivity options. The ATSAMD21E18A-MFT is designed for automotive applications, meeting AEC-Q100 Grade 1 specifications, and operates within a voltage range of 1.62V to 3.63V. It is available in various package options, including 32-pin and 64-pin configurations, making it suitable for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The ATSAMD21E18A-MFT is a low-power, 32-bit microcontroller based on the Arm Cortex-M0+ architecture, capable of operating at speeds up to 48 MHz. It features a single-cycle hardware multiplier and includes a Micro Trace Buffer (MTB) for enhanced debugging capabilities. The device offers a range of memory options, including 256 KB of in-system self-programmable Flash and 32 KB of SRAM. This microcontroller supports various power management features, such as idle and standby sleep modes, and includes SleepWalking peripherals to optimize power consumption. It is equipped with a comprehensive set of peripherals, including a 12-channel Direct Memory Access Controller (DMAC), multiple timer/counter configurations, and a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels. Additionally, it supports a full-speed USB 2.0 interface and multiple Serial Communication Interfaces (SERCOM) for flexible connectivity options. The ATSAMD21E18A-MFT is designed for automotive applications, meeting AEC-Q100 Grade 1 specifications, and operates within a voltage range of 1.62V to 3.63V. It is available in various package options, including 32-pin and 64-pin configurations, making it suitable for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMD21E18A-MFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21E18A-MFT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21E18A-MFT
IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAMD21E18A-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E18A-MFT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAMD21E18A-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E18A-MFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E18A-MFTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E18A-MFTTR-ND
Microcontrollers ATSAMD21E18A-MFTTR-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E18A-MFTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E18A-MFTCT-ND
Microcontrollers ATSAMD21E18A-MFTCT-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E18A-MFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E18A-MFTDKR-ND
Microcontrollers ATSAMD21E18A-MFTDKR-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 973000-ATSAMD21E18A-MFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
973000-ATSAMD21E18A-MFT
Integrated Circuits (ICs) - Embedded - Microcontrollers 973000-ATSAMD21E18A-MFT
Win Source Part Number: 973000-ATSAMD21E18A- MFT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMD21E18A-MF TDKR,1611-ATSAMD21E1 8A-MFTCTINACTIVE,ATS AMD21E18A-MFTDKR,161 1-ATSAMD21E18A-MFTCT -ND,1611-ATSAMD21E18 A-MFTTR-ND,1611-ATSA MD21E18A-MFTDKR-ND,A TSAMD21E18A-MFTCT,16 11-ATSAMD21E18A-MFTT R,1611-ATSAMD21E18A- MFTDKRINACTIVE,1611- ATSAMD21E18A-MFTCT,A TSAMD21E18A-MFT-ND,1 611-ATSAMD21E18A-MFT TRINACTIVE,ATSAMD21E 18A-MFTTR Base Product Number: ATSAMD21

Win Source Part Number: 973000-ATSAMD21E18A-MFT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATSAMD21E18A-MFTDKR,1611-ATSAMD21E18A-MFTCTINACTIVE,ATSAMD21E18A-MFTDKR,1611-ATSAMD21E18A-MFTCT-ND,1611-ATSAMD21E18A-MFTTR-ND,1611-ATSAMD21E18A-MFTDKR-ND,ATSAMD21E18A-MFTCT,1611-ATSAMD21E18A-MFTTR,1611-ATSAMD21E18A-MFTDKRINACTIVE,1611-ATSAMD21E18A-MFTCT,ATSAMD21E18A-MFT-ND,1611-ATSAMD21E18A-MFTTRINACTIVE,ATSAMD21E18A-MFTTR
Base Product Number: ATSAMD21

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD21E18A-MFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E18A-MFT
Embedded - Microcontrollers ATSAMD21E18A-MFT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E18A-MFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E18A-MFT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E18A-MFT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E18A-MFT
ARM Microcontrollers - MCU ATSAMD21E18A-MFT
ARM Microcontrollers - MCU 32QFN 125C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 32QFN 125C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet
Microcontrollers - ATSAMD21E18A-MFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E18A-MFT
Microcontrollers ATSAMD21E18A-MFT
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E18A-MFT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21E18A-MFT
Microcontrollers ATSAMD21E18A-MFT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD21E18A-MFT ATSAMD21E18A-MFTTR-ND 973000-ATSAMD21E18A-MFT ATSAMD21E18A-MFT ATSAMD21E18A-MFT ATSAMD21E18A-MFT ATSAMD21E18A-MFT ATSAMD21E18A-MFT
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Serial Interface I2C, I2S, LIN, SPI, USART SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details