Manufacturer: Microchip Technology
Win Source Part Number: 729672-ATSAMD20J15A-
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b; D/A 1x10b
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: ATSAMD20J15
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 52
Date RAM Size: 4K x 8
IC MCU 32BIT 32KB FLASH 64QFN Product overview: ATSAMD20J15A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20J15A-MU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 64QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 729672-ATSAMD20J15A-MU | 685-ATSAMD20J15A-MU | ATSAMD20J15A-MU-ND | ATSAMD20J15A-MU | ATSAMD20J15A-MU | 23X6424 | ATSAMD20J15A-MU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMD20J15A-MU | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-64; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash | |||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 2.7 to 5.5 volts |