IC MCU 32BIT 256KB FLASH 32TQFP Product overview: ATSAMD20E18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E18A-AUT
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)
Category: Integrated Circuits (ICs)-- Embedded --Microcontrollers
Manufacturer: Microchip Technology
Series: SAM D20E
Speed: 48MHz
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 32-TQFP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 256KB FLASH 32TQFP
IC MCU 32BIT 256KB FLASH 32TQFP
MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU Cortx-M0+256KB FLASH
IC MCU 32BIT 256KB FLASH 32TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD20E18A-AUT | ATSAMD20E18A-AUTTR-ND | ATSAMD20E18A-AUT | ATSAMD20E18A-AUT | ATSAMD20E18A-AUT | 27X8490 | ATSAMD20E18A-AUT | ATSAMD20E18A-AUT | |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs)-- Embedded --Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||||
| Supply Voltage | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 1.62 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C, SPI, USART | SPI; UART; USART |