Microchip Technology, Inc. Microcontrollers ATSAMD10D13A-MNT

Description
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD10D13A-MNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10D13A-MNTTR-ND
Microcontrollers ATSAMD10D13A-MNTTR-ND
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD10D13A-MNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10D13A-MNTDKR-ND
Microcontrollers ATSAMD10D13A-MNTDKR-ND
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD10D13A-MNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10D13A-MNTCT-ND
Microcontrollers ATSAMD10D13A-MNTCT-ND
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD10D13A-MNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD10D13A-MNT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD10D13A-MNT
IC MCU 32BIT 8KB FLASH 24QFN

IC MCU 32BIT 8KB FLASH 24QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD10D13A-MNT
ARM Microcontrollers - MCU ATSAMD10D13A-MNT
ARM Microcontrollers - MCU 24 QFN,105C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 24 QFN,105C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATSAMD10D13A-MNT
Embedded - Microcontrollers ATSAMD10D13A-MNT
IC MCU 32BIT 8KB FLASH 24QFN

IC MCU 32BIT 8KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD10D13A-MNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD10D13A-MNT
Microcontrollers ATSAMD10D13A-MNT
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-24; Product Range Microchip - 90Y6377 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-24; Product Range Microchip
90Y6377
Mcu, 32Bit, 48Mhz, Qfn-24; Product Range Microchip 90Y6377
MCU, 32BIT, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD10D13A-MNTTR-ND ATSAMD10D13A-MNT ATSAMD10D13A-MNT ATSAMD10D13A-MNT ATSAMD10D13A-MNT 90Y6377
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-24; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 4 KB 4 KB 4 KB 4 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL6RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers