ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 35-WLCSP (2.82x2.53)
IC MCU 32BIT 32KB FLASH 35WLCSP
IC MCU 32BIT 32KB FLASH 35WLCSP
ARM Microcontrollers - MCU 35WLCSP,85C TEMP, GREEN, 48MHZ, T&R
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD21E15C-UUT | ATSAMD21E15C-UUT | ATSAMD21E15C-UUT | ATSAMD21E15C-UUT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 4 KB | 4 KB | ||
| I/O Ports | 26 |