Manufacturer: Atmel
Win Source Part Number: 1149577-ATSAMD20E14A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 16KB FLASH 32TQFP Product overview: ATSAMD20E14A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E14A-AU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 16KB FLASH 32TQFP
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:2KB RoHS Compliant: Yes
MCU 32-bit SAM D20E ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray
IC MCU 32BIT 16KB FLASH 32TQFP
ARM Microcontrollers - MCU Cortex-M0+ 16KB FLASH 2KB SRAM
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149577-ATSAMD20E14A-AU | ATSAMD20E14A-AU-ND | 685-ATSAMD20E14A-AU | ATSAMD20E14A-AU | 19X7606 | 536-ATSAMD20E14A-AU | ATSAMD20E14A-AU | ATSAMD20E14A-AU | ATSAMD20E14A-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMD20E14A-AU | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Tqfp-32; Product Range Microchip | MCU 32-bit SAM D20E ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||||
| Bits | Other; A/D 10x12b; D/A 1x10b | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |