IC MCU 32BIT 256KB FLASH 56WLCSP
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 56-WLCSP (3.17x3.44)
IC MCU 32BIT 256KB FLASH 56WLCSP
ARM Microcontrollers - MCU 64WLCSP,85C TEMP, GREEN, 5V, 48MHZ, T&R
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMC20J18A-UUT | ATSAMC20J18A-UUT | ATSAMC20J18A-UUT | ATSAMC20J18A-UUT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 16 KB | 16 KB | ||
| Supply Voltage | 5.5 to 2.7 volts |