The ATSAMD10D14A-SSNT is a low-power microcontroller from Quarktwin Technology Ltd. that utilizes a 32-bit ARM Cortex-M0+ processor, operating at a maximum frequency of 48MHz. It features 16KB of in-system programmable Flash memory and 4KB of SRAM. The device supports a variety of intelligent peripherals, including a six-channel direct memory access (DMA) controller, multiple timer/counters, and up to three configurable Serial Communication Modules (SERCOM) for various communication protocols such as USART, I²C, and SPI. This microcontroller is designed for efficient power management, offering two software-selectable sleep modes,Äîidle and standby,Äîalong with a SleepWalking feature that allows peripherals to wake the CPU based on predefined conditions. The ATSAMD10D14A-SSNT also includes a 12-bit ADC with up to 10 channels, a 10-bit DAC, and a Peripheral Touch Controller capable of handling up to 72 touch inputs. With a package type of 20-pin SOIC, the device operates within a voltage range of 1.62V to 3.63V, making it suitable for a wide range of applications. The ATSAMD10D14A-SSNT is part of a series that allows for easy migration to other devices in the SAM D family, providing flexibility for engineers looking to scale their projects.
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC
MCU, 32BIT, 48MHZ, SOIC-20; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:20Pins RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 20SOIC
IC MCU 32BIT 16KB FLASH 20SOIC
IC MCU 32BIT 16KB FLASH 20SOIC
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC
ARM Microcontrollers - MCU 20 SOIC,105C, GREEN,1.6-3.6V,48MHz
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD10D14A-SSNTTR-ND | 90Y6380 | ATSAMD10D14A-SSNT | ATSAMD10D14A-SSNT | ATSAMD10D14A-SSNT | ATSAMD10D14A-SSNT | ATSAMD10D14A-SSNT |
| Product Name | Microcontrollers | Mcu, 32Bit, 48Mhz, Soic-20; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x12b; D/A 1x10b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 16 KB |