Microchip Technology, Inc. 5-Volt 32-Bit ARM MCU with CAN-FD ATSAMC21E15A

Description
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces. Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) and IEC 60730 (Class B) functional safety standards. · The Functional Safety Manual, FMEDA, and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety Design Center · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memory Protection Unit (MPU) 32KB in-system self-programmable Flash 1KB independent self-programmable Flash for EEPROM emulation 4KB SRAM Main Memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals Hardware Divide and Square Root Accelerator (DIVAS) 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary outputs Dithering that increase resolution with up to 5 bit and reduce quantization error Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator CAN 2.0A/B ISO CAN FD; ISO 1189801:2015 Each CAN interface have two selectable pin locations to switch between two external CAN transceivers (without the need for an external switch) USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) SPI LIN master/slave RS-485 PMBus Four Configurable Custom Logic (CCL) Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution One 16-bit Sigma-Delta Analog-to-Digital Converter (SDADC) 10-bit, 350ksps Digital-to-Analog Converter (DAC) Three Analog Comparators (AC) with window compare function Integrated Temperature Sensor Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to 38 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V
Datasheet
Description
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces. Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) and IEC 60730 (Class B) functional safety standards. · The Functional Safety Manual, FMEDA, and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety Design Center · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memory Protection Unit (MPU) 32KB in-system self-programmable Flash 1KB independent self-programmable Flash for EEPROM emulation 4KB SRAM Main Memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals Hardware Divide and Square Root Accelerator (DIVAS) 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary outputs Dithering that increase resolution with up to 5 bit and reduce quantization error Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator CAN 2.0A/B ISO CAN FD; ISO 1189801:2015 Each CAN interface have two selectable pin locations to switch between two external CAN transceivers (without the need for an external switch) USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) SPI LIN master/slave RS-485 PMBus Four Configurable Custom Logic (CCL) Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution One 16-bit Sigma-Delta Analog-to-Digital Converter (SDADC) 10-bit, 350ksps Digital-to-Analog Converter (DAC) Three Analog Comparators (AC) with window compare function Integrated Temperature Sensor Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to 38 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Volt 32-Bit ARM MCU with CAN-FD - ATSAMC21E15A - Microchip Technology, Inc.
Chandler, AZ, United States
5-Volt 32-Bit ARM MCU with CAN-FD
ATSAMC21E15A
5-Volt 32-Bit ARM MCU with CAN-FD ATSAMC21E15A
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces. Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) and IEC 60730 (Class B) functional safety standards. · The Functional Safety Manual, FMEDA, and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety Design Center · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memory Protection Unit (MPU) 32KB in-system self-programmable Flash 1KB independent self-programmable Flash for EEPROM emulation 4KB SRAM Main Memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals Hardware Divide and Square Root Accelerator (DIVAS) 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary outputs Dithering that increase resolution with up to 5 bit and reduce quantization error Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator CAN 2.0A/B ISO CAN FD; ISO 1189801:2015 Each CAN interface have two selectable pin locations to switch between two external CAN transceivers (without the need for an external switch) USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) SPI LIN master/slave RS-485 PMBus Four Configurable Custom Logic (CCL) Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution One 16-bit Sigma-Delta Analog-to-Digital Converter (SDADC) 10-bit, 350ksps Digital-to-Analog Converter (DAC) Three Analog Comparators (AC) with window compare function Integrated Temperature Sensor Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to 38 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces.

Supported by MPLAB X IDE and MPLAB Harmony.

Functional Safety

This device supports the ISO 26262 (ASIL B) and IEC 60730 (Class B) functional safety standards.

· The Functional Safety Manual, FMEDA, and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety Design Center

· Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries.

Additional Features

  • ARM Cortex-M0+ CPU running at up to 48MHz
  • Single-cycle hardware multiplier
  • Micro Trace Buffer
  • Memory Protection Unit (MPU)
  • 32KB in-system self-programmable Flash
  • 1KB independent self-programmable Flash for EEPROM emulation
  • 4KB SRAM Main Memory
  • Power-on reset (POR) and brown-out detection (BOD)
  • Internal and external clock options with 48MHz to 96MHz
  • Fractional Digital Phase Locked Loop (FDPLL96M)
  • 16 external interrupts
  • One non-maskable interrupt
  • Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
  • Idle, standby, and off sleep modes
  • SleepWalking peripherals
  • Hardware Divide and Square Root Accelerator (DIVAS)
  • 12-channel Direct Memory Access Controller (DMAC)
  • 12-channel Event System
  • Up to eight 16-bit Timer/Counters (TC), configurable as either
  • One 16-bit TC with compare/capture channels
  • One 8-bit TC with compare/capture channels
  • One 32-bit TC with compare/capture channels, by using two TCs
  • Up to four compare channels with optional complementary output
  • Generation of synchronized pulse width modulation (PWM) pattern across port pins
  • Deterministic fault protection, fast decay and configurable dead-time between complementary outputs
  • Dithering that increase resolution with up to 5 bit and reduce quantization error
  • Frequency Meter
  • 32-bit Real Time Counter (RTC) with clock/calendar function
  • Watchdog Timer (WDT)
  • CRC-32 generator
  • CAN 2.0A/B
  • ISO CAN FD; ISO 1189801:2015
  • Each CAN interface have two selectable pin locations to switch between two external CAN transceivers (without the need for an external switch)
  • USART with full-duplex and single-wire half-duplex configuration
  • I2C up to 3.4MHz (Except SERCOM6 and SERCOM7)
  • SPI
  • LIN master/slave
  • RS-485
  • PMBus
  • Four Configurable Custom Logic (CCL)
  • Differential and single-ended input
  • Automatic offset and gain error compensation
  • Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
  • One 16-bit Sigma-Delta Analog-to-Digital Converter (SDADC)
  • 10-bit, 350ksps Digital-to-Analog Converter (DAC)
  • Three Analog Comparators (AC) with window compare function
  • Integrated Temperature Sensor
  • Peripheral Touch Controller (PTC)
  • 256-Channel capacitive touch and proximity sensing I/O
  • Up to 38 programmable I/O pins
  • Drop in compatible with select SAM D20 and SAM D21
  • 2.7V – 5.5V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAMC21E15A
Product Name 5-Volt 32-Bit ARM MCU with CAN-FD
Clock Speed 48 MHz
Bits Other; 12-bit
Number 10
RAM 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers