Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU ATSAMD21E17A-MUT

Description
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD21E17A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E17A-MUT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD21E17A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E17A-MUT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMD21E17A-MUT is a low-power, 32-bit microcontroller based on the Arm Cortex-M0+ architecture, capable of operating at speeds up to 48 MHz. It features a single-cycle hardware multiplier and a Micro Trace Buffer (MTB) for enhanced debugging capabilities. The device includes a variety of memory options, with 128 KB of in-system self-programmable Flash and 32 KB of SRAM. This microcontroller supports multiple power management modes, including Idle and Standby Sleep modes, and offers SleepWalking peripherals to optimize power consumption. It is equipped with a comprehensive set of peripherals, including a 12-channel Direct Memory Access Controller (DMAC), multiple Timer/Counters, and a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels. Additionally, it features a full-speed USB 2.0 interface and up to six configurable Serial Communication Interfaces (SERCOM). The ATSAMD21E17A-MUT is designed for a wide operating voltage range of 1.62V to 3.63V and is available in various package options, including 32-pin QFN. It is AEC-Q100 qualified for automotive applications, making it suitable for use in environments with temperature ranges from -40°C to 125°C. This microcontroller is a drop-in compatible upgrade for the SAM D20 series, providing flexibility for engineers looking to enhance their designs.

Datasheet Summary
Powered by GS/AI

The ATSAMD21E17A-MUT is a low-power, 32-bit microcontroller based on the Arm Cortex-M0+ architecture, capable of operating at speeds up to 48 MHz. It features a single-cycle hardware multiplier and a Micro Trace Buffer (MTB) for enhanced debugging capabilities. The device includes a variety of memory options, with 128 KB of in-system self-programmable Flash and 32 KB of SRAM. This microcontroller supports multiple power management modes, including Idle and Standby Sleep modes, and offers SleepWalking peripherals to optimize power consumption. It is equipped with a comprehensive set of peripherals, including a 12-channel Direct Memory Access Controller (DMAC), multiple Timer/Counters, and a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels. Additionally, it features a full-speed USB 2.0 interface and up to six configurable Serial Communication Interfaces (SERCOM). The ATSAMD21E17A-MUT is designed for a wide operating voltage range of 1.62V to 3.63V and is available in various package options, including 32-pin QFN. It is AEC-Q100 qualified for automotive applications, making it suitable for use in environments with temperature ranges from -40°C to 125°C. This microcontroller is a drop-in compatible upgrade for the SAM D20 series, providing flexibility for engineers looking to enhance their designs.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAMD21E17A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMD21E17A-MUT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMD21E17A-MUT
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD21E17A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E17A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD21E17A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E17A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E17A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E17A-MUTDKR-ND
Microcontrollers ATSAMD21E17A-MUTDKR-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E17A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E17A-MUTTR-ND
Microcontrollers ATSAMD21E17A-MUTTR-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E17A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E17A-MUTCT-ND
Microcontrollers ATSAMD21E17A-MUTCT-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MUT - 844781-ATSAMD21E17A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MUT
844781-ATSAMD21E17A-MUT
Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MUT 844781-ATSAMD21E17A-MUT
Manufacturer: Microchip Technology Win Source Part Number: 844781-ATSAMD21E17A- MUT Series: SAM D21E, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD21 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMD21E17A-MUTCT, ATSAMD21E17A-MUTTR, ATSAMD21E17A-MUTDKR

Manufacturer: Microchip Technology
Win Source Part Number: 844781-ATSAMD21E17A-MUT
Series: SAM D21E, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD21
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMD21E17A-MUTCT, ATSAMD21E17A-MUTTR, ATSAMD21E17A-MUTDKR

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip - 72AC4961 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
72AC4961
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip 72AC4961
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD21E17A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E17A-MUT
Embedded - Microcontrollers ATSAMD21E17A-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E17A-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21E17A-MUT
Microcontrollers ATSAMD21E17A-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E17A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E17A-MUT
Microcontrollers ATSAMD21E17A-MUT
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E17A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E17A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E17A-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E17A-MUT
ARM Microcontrollers - MCU ATSAMD21E17A-MUT
ARM Microcontrollers - MCU 128KB 16KB32QFN GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 128KB 16KB32QFN GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD21E17A-MUT ATSAMD21E17A-MUTDKR-ND 844781-ATSAMD21E17A-MUT 72AC4961 ATSAMD21E17A-MUT ATSAMD21E17A-MUT ATSAMD21E17A-MUT ATSAMD21E17A-MUT ATSAMD21E17A-MUT
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MUT Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Serial Interface I2C/I2S/SPI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers