The Microchip MCU, part number 26Y6845, is a 32-bit microcontroller based on the ARM Cortex-M0+ architecture, operating at a maximum frequency of 32 MHz. It features a range of memory options, including 16 KB of in-system self-programmable Flash and 2 KB of SRAM. The device operates within a voltage range of 1.62V to 3.63V and is rated for temperatures from -40°C to +105°C. This microcontroller includes a 12-bit ADC with up to 20 channels and a 10-bit DAC, making it suitable for applications requiring analog signal processing. It also supports various communication interfaces, including up to six configurable SERCOMs that can function as USART, I²C, or SPI. The device is equipped with multiple timers, a real-time counter, and a watchdog timer, enhancing its functionality for embedded applications. The 64-pin TQFP package provides up to 52 programmable I/O pins, allowing for flexible connectivity in designs. With low power consumption, down to 50 µA/MHz in active mode and 8 µA while running the Peripheral Touch Controller, this microcontroller is ideal for battery-operated devices and low-power applications.
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 16KB FLASH 64TQFP
MCU, 32BIT, 32MHZ, TQFP-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 64TQFP
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 64TQFP 105C, GREEN,1.6-3.6V,48MHz
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20J14A-ANTTR-ND | ATSAMD20J14A-ANT | 26Y6845 | ATSAMD20J14A-ANT | ATSAMD20J14A-ANT | ATSAMD20J14A-ANT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 32 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |