Microchip Technology, Inc. ATSAMD21E17L

Description
A low-power, high-performance ARM® Cortex®-M0+ -based Flash microcontroller optimized for control applications, the Microchip's ATSAMD21E17L is ideal for a wide range of lighting, motor control and industrial applications. It features: 128KB of Flash w/4K RWW and 16KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, four 16-bit timer/counters, two 24-bit timer/counters, 32-bit Real-Time Clock and calendar, one 14-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 32-pin package with up to 26 GPIO pins Supported by Atmel Studio, ASF and the STK600 development platform Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM CortexM0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer (MTB) Memories 128KB in-system self-programmable Flash 4K RWW support 16KB SRAM Memory System Power-on reset (POR) and brownout detection (BOD) Internal and external clock options with 48MHz Digital Frequency Locked Loop (DFLL48M) and 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12channel Direct Memory Access Controller (DMAC) 12channel Event System Three 16bit Timer/Counters (TC), configurable as either: One 16bit TC with two compare/capture channels One 8bit TC with two compare/capture channels One 32bit TC with two compare/capture channels, by using two TCs Four 24bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC32 generator Four Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN slave One 12bit, 350ksps Analog-to-Digital Converter (ADC) with up to 14 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13, 14, 15or 16bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Four Analog Comparators (AC) with window compare function I/O 26 GPIO pins Packages 32pin QFN Operating Voltage 1.62V 3.63V
Datasheet
Description
A low-power, high-performance ARM® Cortex®-M0+ -based Flash microcontroller optimized for control applications, the Microchip's ATSAMD21E17L is ideal for a wide range of lighting, motor control and industrial applications. It features: 128KB of Flash w/4K RWW and 16KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, four 16-bit timer/counters, two 24-bit timer/counters, 32-bit Real-Time Clock and calendar, one 14-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 32-pin package with up to 26 GPIO pins Supported by Atmel Studio, ASF and the STK600 development platform Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM CortexM0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer (MTB) Memories 128KB in-system self-programmable Flash 4K RWW support 16KB SRAM Memory System Power-on reset (POR) and brownout detection (BOD) Internal and external clock options with 48MHz Digital Frequency Locked Loop (DFLL48M) and 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12channel Direct Memory Access Controller (DMAC) 12channel Event System Three 16bit Timer/Counters (TC), configurable as either: One 16bit TC with two compare/capture channels One 8bit TC with two compare/capture channels One 32bit TC with two compare/capture channels, by using two TCs Four 24bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC32 generator Four Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN slave One 12bit, 350ksps Analog-to-Digital Converter (ADC) with up to 14 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13, 14, 15or 16bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Four Analog Comparators (AC) with window compare function I/O 26 GPIO pins Packages 32pin QFN Operating Voltage 1.62V 3.63V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A low-power, high-performance ARM® Cortex®-M0+ -based Flash microcontroller optimized for control applications, the Microchip's ATSAMD21E17L is ideal for a wide range of lighting, motor control and industrial applications. It features: 128KB of Flash w/4K RWW and 16KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, four 16-bit timer/counters, two 24-bit timer/counters, 32-bit Real-Time Clock and calendar, one 14-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 32-pin package with up to 26 GPIO pins Supported by Atmel Studio, ASF and the STK600 development platform Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM CortexM0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer (MTB) Memories 128KB in-system self-programmable Flash 4K RWW support 16KB SRAM Memory System Power-on reset (POR) and brownout detection (BOD) Internal and external clock options with 48MHz Digital Frequency Locked Loop (DFLL48M) and 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12channel Direct Memory Access Controller (DMAC) 12channel Event System Three 16bit Timer/Counters (TC), configurable as either: One 16bit TC with two compare/capture channels One 8bit TC with two compare/capture channels One 32bit TC with two compare/capture channels, by using two TCs Four 24bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC32 generator Four Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN slave One 12bit, 350ksps Analog-to-Digital Converter (ADC) with up to 14 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13, 14, 15or 16bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Four Analog Comparators (AC) with window compare function I/O 26 GPIO pins Packages 32pin QFN Operating Voltage 1.62V 3.63V

A low-power, high-performance ARM® Cortex®-M0+ -based Flash microcontroller optimized for control applications, the Microchip's ATSAMD21E17L is ideal for a wide range of lighting, motor control and industrial applications. It features:

  • 128KB of Flash w/4K RWW and 16KB of SRAM
  • Up to 48MHz operating frequency
  • Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, four 16-bit timer/counters, two 24-bit timer/counters, 32-bit Real-Time Clock and calendar, one 14-channel 12-bit ADC, one 10-bit DAC and four analog comparators
  • 1.62V to 3.63V power supply
  • 32-pin package with up to 26 GPIO pins
  • Supported by Atmel Studio, ASF and the STK600 development platform

Supported by MPLAB X IDE and MPLAB Harmony. Additional Features

  • Processor
    • ARM CortexM0+ CPU running at up to 48MHz
    • Single-cycle hardware multiplier
    • Micro Trace Buffer (MTB)
  • Memories
    • 128KB in-system self-programmable Flash
    • 4K RWW support
    • 16KB SRAM Memory
  • System
    • Power-on reset (POR) and brownout detection (BOD)
    • Internal and external clock options with 48MHz Digital Frequency Locked Loop (DFLL48M)
    • and 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M)
    • External Interrupt Controller (EIC)
    • 16 external interrupts
    • One non-maskable interrupt
    • Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
  • Low Power
    • Idle and standby sleep modes
    • SleepWalking peripherals
  • Peripherals
    • 12channel Direct Memory Access Controller (DMAC)
    • 12channel Event System
    • Three 16bit Timer/Counters (TC), configurable as either:
    • One 16bit TC with two compare/capture channels
    • One 8bit TC with two compare/capture channels
    • One 32bit TC with two compare/capture channels, by using two TCs
    • Four 24bit Timer/Counters for Control (TCC), with extended functions:
    • Up to four compare channels with optional complementary output
    • Generation of synchronized pulse width modulation (PWM) pattern across port pins
    • Deterministic fault protection, fast decay and configurable dead-time between complementary output
    • Dithering that increase resolution with up to 5 bit and reduce quantization error
    • 32bit Real Time Counter (RTC) with clock/calendar function
    • Watchdog Timer (WDT)
    • CRC32 generator
    • Four Serial Communication Interfaces (SERCOM), each configurable to operate as either:
    • USART with full-duplex and single-wire half-duplex configuration
    • I2C up to 3.4MHz
    • SPI
    • LIN slave
    • One 12bit, 350ksps Analog-to-Digital Converter (ADC) with up to 14 channels
    • Differential and single-ended input
    • 1/2x to 16x programmable gain stage
    • Automatic offset and gain error compensation
    • Oversampling and decimation in hardware to support 13, 14, 15or 16bit resolution
    • 10-bit, 350ksps Digital-to-Analog Converter (DAC)
    • Four Analog Comparators (AC) with window compare function
  • I/O
    • 26 GPIO pins
  • Packages
    • 32pin QFN
  • Operating Voltage
    • 1.62V 3.63V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAMD21E17L
Data Bus 32 Bit
Clock Speed 48 MHz
Bits Other; 12-bit
Number 14
RAM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details