The Microchip MCU, part number 26Y6825, is a low-power, 32-bit microcontroller based on the ARM Cortex-M0+ architecture. It operates at a maximum frequency of 32 MHz and supports a voltage range of 1.62V to 3.63V. The device features up to 32KB of in-system self-programmable Flash memory and various SRAM options ranging from 2KB to 32KB. This microcontroller includes a 12-bit ADC with up to 20 channels and a 10-bit DAC, making it suitable for applications requiring analog signal processing. It also supports multiple communication interfaces, including up to six configurable SERCOMs that can function as USART, I²C, or SPI. The device is equipped with a Real-Time Counter (RTC), multiple timer/counter options, and a Peripheral Touch Controller (PTC) for capacitive touch sensing. Designed for low power consumption, the MCU can operate down to 50 µA/MHz in active mode and as low as 8 µA when running the PTC. The 48-pin TQFP package provides flexibility for various applications, making it a viable option for engineers looking for a compact and efficient microcontroller solution.
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP
IC MCU 32BIT 32KB FLASH 48TQFP
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
MCU, 32BIT, 32MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:48Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 48TQFP 105C, GREEN,1.6-3.6V,48MHz
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20G15A-AN-ND | ATSAMD20G15A-AN | ATSAMD20G15A-AN | ATSAMD20G15A-AN | 26Y6825 | ATSAMD20G15A-AN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 32Mhz, Tqfp-48; Product Range Microchip | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 32 MHz | ||
| Bits | Other; A/D 14x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 32 KB |