Microchip Technology, Inc. 32-bit 32BIT 8KB Embedded Microcontroller MCU ATSAMD10C13A-SSUT

Description
IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD10C13A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C13A-SSU T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD10C13A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C13A-SSU T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 8KB Embedded Microcontroller MCU
685-ATSAMD10C13A-SSUT
32-bit 32BIT 8KB Embedded Microcontroller MCU 685-ATSAMD10C13A-SSUT
IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD10C13A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C13A-SSU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD10C13A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C13A-SSUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD10C13A-SSUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C13A-SSUTDKR-ND
Microcontrollers ATSAMD10C13A-SSUTDKR-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD10C13A-SSUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C13A-SSUTCT-ND
Microcontrollers ATSAMD10C13A-SSUTCT-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD10C13A-SSUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C13A-SSUTTR-ND
Microcontrollers ATSAMD10C13A-SSUTTR-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD10C13A-SSUT - 769287-ATSAMD10C13A-SSUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD10C13A-SSUT
769287-ATSAMD10C13A-SSUT
Embedded - Embedded - Microcontrollers - ATSAMD10C13A-SSUT 769287-ATSAMD10C13A-SSUT
Manufacturer: Microchip Technology Win Source Part Number: 769287-ATSAMD10C13A- SSUT Series: SAM D10C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 14-SOIC (0.154", 3.90mm Width) Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 5x12b, D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.63 V Family Name: ATSAMD10C13 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ATSAMD10C13A-SSU; Introduction Date: January 16, 2015 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769287-ATSAMD10C13A-SSUT
Series: SAM D10C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Package: 14-SOIC (0.154", 3.90mm Width)
Core Size: 32-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 5x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.63 V
Family Name: ATSAMD10C13
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ATSAMD10C13A-SSU;
Introduction Date: January 16, 2015
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD10C13A-SSUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD10C13A-SSUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD10C13A-SSUT
IC MCU 32BIT 8KB FLASH 14SOIC

IC MCU 32BIT 8KB FLASH 14SOIC

Supplier's Site
Microcontrollers - ATSAMD10C13A-SSUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD10C13A-SSUT
Microcontrollers ATSAMD10C13A-SSUT
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0+, 48Mhz, Soic-14; Product Range Microchip - 15AC6125 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 48Mhz, Soic-14; Product Range Microchip
15AC6125
Mcu, 32Bit, Cortex-M0+, 48Mhz, Soic-14; Product Range Microchip 15AC6125
MCU, 32BIT, CORTEX-M0+, 48MHZ, SOIC-14; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:14Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 48MHZ, SOIC-14; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD10C13A-SSUT
ARM Microcontrollers - MCU ATSAMD10C13A-SSUT
ARM Microcontrollers - MCU Cortex-M0+ 8KB FLASH 1.6-3.6V 48MHz

ARM Microcontrollers - MCU Cortex-M0+ 8KB FLASH 1.6-3.6V 48MHz

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD10C13A-SSUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD10C13A-SSUT
Embedded - Microcontrollers ATSAMD10C13A-SSUT
IC MCU 32BIT 8KB FLASH 14SOIC

IC MCU 32BIT 8KB FLASH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD10C13A-SSUT ATSAMD10C13A-SSUTDKR-ND 769287-ATSAMD10C13A-SSUT ATSAMD10C13A-SSUT ATSAMD10C13A-SSUT 15AC6125 ATSAMD10C13A-SSUT ATSAMD10C13A-SSUT
Product Name 32-bit 32BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD10C13A-SSUT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0+, 48Mhz, Soic-14; Product Range Microchip ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 4 KB 4 KB 8 KB 4 KB 4 KB 4 KB
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.63 volts
Serial Interface I2C/SPI/UART/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details