Microchip Technology, Inc. 32-bit 32BIT 8KB Embedded Microcontroller MCU ATSAMD09C13A-SSUT

Description
IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD09C13A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD09C13A-SSU T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD09C13A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD09C13A-SSU T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 8KB Embedded Microcontroller MCU
685-ATSAMD09C13A-SSUT
32-bit 32BIT 8KB Embedded Microcontroller MCU 685-ATSAMD09C13A-SSUT
IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD09C13A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD09C13A-SSU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD09C13A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD09C13A-SSUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368799-ATSAMD09C13A-SSUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368799-ATSAMD09C13A-SSUT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368799-ATSAMD09C13A-SSUT
Win Source Part Number: 1368799-ATSAMD09C13A -SSUT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SAM D09C Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: ATSAMD09 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 12 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V Data Converters: A/D 5x12b Oscillator Type: Internal

Win Source Part Number: 1368799-ATSAMD09C13A-SSUT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM D09C
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: ATSAMD09
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 12
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
Data Converters: A/D 5x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - ATSAMD09C13A-SSUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD09C13A-SSUTDKR-ND
Microcontrollers ATSAMD09C13A-SSUTDKR-ND
ARM® Cortex®-M0+ SAM D09C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D09C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD09C13A-SSUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD09C13A-SSUTCT-ND
Microcontrollers ATSAMD09C13A-SSUTCT-ND
ARM® Cortex®-M0+ SAM D09C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D09C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD09C13A-SSUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD09C13A-SSUTTR-ND
Microcontrollers ATSAMD09C13A-SSUTTR-ND
ARM® Cortex®-M0+ SAM D09C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D09C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD09C13A-SSUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD09C13A-SSUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD09C13A-SSUT
IC MCU 32BIT 8KB FLASH 14SOIC

IC MCU 32BIT 8KB FLASH 14SOIC

Supplier's Site
Mcu, 32Bit, Cortex-M0+, 48Mhz, Soic-14; Product Range Microchip - 15AC6122 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 48Mhz, Soic-14; Product Range Microchip
15AC6122
Mcu, 32Bit, Cortex-M0+, 48Mhz, Soic-14; Product Range Microchip 15AC6122
MCU, 32BIT, CORTEX-M0+, 48MHZ, SOIC-14; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:14Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 48MHZ, SOIC-14; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD09C13A-SSUT
ARM Microcontrollers - MCU ATSAMD09C13A-SSUT
ARM Microcontrollers - MCU 8KB Flash 4KB SRAM GPIO 12 14-pin

ARM Microcontrollers - MCU 8KB Flash 4KB SRAM GPIO 12 14-pin

Buy Now Datasheet
Microcontrollers - ATSAMD09C13A-SSUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD09C13A-SSUT
Microcontrollers ATSAMD09C13A-SSUT
ARM® Cortex®-M0+ SAM D09C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D09C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD09C13A-SSUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD09C13A-SSUT
Embedded - Microcontrollers ATSAMD09C13A-SSUT
IC MCU 32BIT 8KB FLASH 14SOIC

IC MCU 32BIT 8KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - ATSAMD09C13A-SSUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD09C13A-SSUT
Microcontrollers ATSAMD09C13A-SSUT
IC MCU 32BIT 8KB FLASH 14SOIC

IC MCU 32BIT 8KB FLASH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD09C13A-SSUT 1368799-ATSAMD09C13A-SSUT ATSAMD09C13A-SSUTDKR-ND ATSAMD09C13A-SSUT 15AC6122 ATSAMD09C13A-SSUT ATSAMD09C13A-SSUT ATSAMD09C13A-SSUT ATSAMD09C13A-SSUT
Product Name 32-bit 32BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M0+, 48Mhz, Soic-14; Product Range Microchip ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 4 KB 8 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.63 volts 1.62 to 3.63 volts
Serial Interface I2C/SPI/UART/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers