Microchip Technology, Inc. Microcontrollers ATSAMD11D14A-SSUT

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAMD11D14A-SSUT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PDSO20

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - ATSAMD11D14A-SSUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD11D14A-SSUTCT-ND
Microcontrollers ATSAMD11D14A-SSUTCT-ND
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC

ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD11D14A-SSUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD11D14A-SSUTTR-ND
Microcontrollers ATSAMD11D14A-SSUTTR-ND
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC

ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD11D14A-SSUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD11D14A-SSUTDKR-ND
Microcontrollers ATSAMD11D14A-SSUTDKR-ND
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC

ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC

Buy Now Datasheet
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-ATSAMD11D14A-SSUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAMD11D14A-SSUT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAMD11D14A-SSUT
IC MCU 32BIT 16KB FLASH 20SOIC Product overview: ATSAMD11D14A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD11D14A-SSU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 20SOIC Product overview: ATSAMD11D14A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD11D14A-SSUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368623-ATSAMD11D14A-SSUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368623-ATSAMD11D14A-SSUT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368623-ATSAMD11D14A-SSUT
Win Source Part Number: 1368623-ATSAMD11D14A -SSUT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SAM D11D Package: Tape & Reel Product Status: Active Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: ATSAMD11 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 18 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: I²C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V Data Converters: A/D 8x12b; D/A 1x10b Oscillator Type: Internal

Win Source Part Number: 1368623-ATSAMD11D14A-SSUT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM D11D
Package: Tape & Reel
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: ATSAMD11
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 18
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
Data Converters: A/D 8x12b; D/A 1x10b
Oscillator Type: Internal

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD11D14A-SSUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD11D14A-SSUT
Embedded - Microcontrollers ATSAMD11D14A-SSUT
IC MCU 32BIT 16KB FLASH 20SOIC

IC MCU 32BIT 16KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - ATSAMD11D14A-SSUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD11D14A-SSUT
Microcontrollers ATSAMD11D14A-SSUT
IC MCU 32BIT 16KB FLASH 20SOIC

IC MCU 32BIT 16KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD11D14A-SSUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD11D14A-SSUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD11D14A-SSUT
IC MCU 32BIT 16KB FLASH 20SOIC

IC MCU 32BIT 16KB FLASH 20SOIC

Supplier's Site
Mcu, 32Bit, Cortex-M0+, 48Mhz, Wsoic-20; Product Range Microchip - 15AC6134 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 48Mhz, Wsoic-20; Product Range Microchip
15AC6134
Mcu, 32Bit, Cortex-M0+, 48Mhz, Wsoic-20; Product Range Microchip 15AC6134
MCU, 32BIT, CORTEX-M0+, 48MHZ, WSOIC-20; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 48MHZ, WSOIC-20; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD11D14A-SSUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD11D14A-SSUT
Microcontrollers ATSAMD11D14A-SSUT
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC

ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD11D14A-SSUT
ARM Microcontrollers - MCU ATSAMD11D14A-SSUT
ARM Microcontrollers - MCU IC MCU 32 BIT 16KB Flash SOIC

ARM Microcontrollers - MCU IC MCU 32 BIT 16KB Flash SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD11D14A-SSUT ATSAMD11D14A-SSUTCT-ND 685-ATSAMD11D14A-SSUT 1368623-ATSAMD11D14A-SSUT ATSAMD11D14A-SSUT ATSAMD11D14A-SSUT ATSAMD11D14A-SSUT 15AC6134 ATSAMD11D14A-SSUT ATSAMD11D14A-SSUT
Product Name Microcontrollers 32-bit 32BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M0+, 48Mhz, Wsoic-20; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type SOIC; Other; SOIC20 SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; Tape & Reel (TR) SOIC SOIC; Other; 20-SOIC (0.295", 7.50mm Width) Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8928913953 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details