Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMD21E16A-AUT ATSAMD21E16A-AUT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046965-ATSAMD21E16A -AUT Packaging: Tape & Reel Contact Plating: Tin Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of Programmable I/O: 26 Number of Timers/Counters: 6
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046965-ATSAMD21E16A -AUT Packaging: Tape & Reel Contact Plating: Tin Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of Programmable I/O: 26 Number of Timers/Counters: 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-AUT - 1046965-ATSAMD21E16A-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-AUT
1046965-ATSAMD21E16A-AUT
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-AUT 1046965-ATSAMD21E16A-AUT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046965-ATSAMD21E16A -AUT Packaging: Tape & Reel Contact Plating: Tin Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of Programmable I/O: 26 Number of Timers/Counters: 6

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046965-ATSAMD21E16A-AUT
Packaging: Tape & Reel
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, I2S, SPI, UART, USART, USB
RAM Size: 8 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.62 V
Core Architecture: ARM
Number of Programmable I/O: 26
Number of Timers/Counters: 6

Buy Now
64KB 8KB 3.6V Embedded Microcontroller MCU - 685-ATSAMD21E16A-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64KB 8KB 3.6V Embedded Microcontroller MCU
685-ATSAMD21E16A-AUT
64KB 8KB 3.6V Embedded Microcontroller MCU 685-ATSAMD21E16A-AUT
CORTEX-M0+, 64KB Flash, 8KB SRAM T&r - 32TQFP Ind Temp, Green, 1.6-3.6V, 48MHZ Product overview: ATSAMD21E16A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 8KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 8KB, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16A-AUT can be used for catalog matching and distributor lookup.

CORTEX-M0+, 64KB Flash, 8KB SRAM T&r - 32TQFP Ind Temp, Green, 1.6-3.6V, 48MHZ Product overview: ATSAMD21E16A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 8KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 8KB, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site
ARM Microcontrollers - MCU - ATSAMD21E16A-AUT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E16A-AUT
ARM Microcontrollers - MCU ATSAMD21E16A-AUT
ARM Microcontrollers - MCU 64KB 8KB32TQFP GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 64KB 8KB32TQFP GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1046965-ATSAMD21E16A-AUT 685-ATSAMD21E16A-AUT ATSAMD21E16A-AUT
Product Name Embedded - Embedded - Microcontrollers - ATSAMD21E16A-AUT 64KB 8KB 3.6V Embedded Microcontroller MCU ARM Microcontrollers - MCU
Data Bus 32 Bit
Number 6
RAM 0.0080 KB 8 KB
Supply Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers