ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 64TQFP,105C TEMP, GREEN, 5V, 48MHZ, T&R
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 32KB FLASH 64TQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMC20J15A-ANT-ND | ATSAMC20J15A-ANT | ATSAMC20J15A-ANT | ATSAMC20J15A-ANT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 12x12b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 32 KB |