Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMC21G16A-MZ ATSAMC21G16A-MZ

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046958-ATSAMC21G16A -MZ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046958-ATSAMC21G16A -MZ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMC21G16A-MZ - 1046958-ATSAMC21G16A-MZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMC21G16A-MZ
1046958-ATSAMC21G16A-MZ
Embedded - Embedded - Microcontrollers - ATSAMC21G16A-MZ 1046958-ATSAMC21G16A-MZ
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046958-ATSAMC21G16A -MZ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046958-ATSAMC21G16A-MZ
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage

Buy Now
8 KB 5.5V VQFN Embedded Microcontroller MCU - 685-ATSAMC21G16A-MZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 KB 5.5V VQFN Embedded Microcontroller MCU
685-ATSAMC21G16A-MZ
8 KB 5.5V VQFN Embedded Microcontroller MCU 685-ATSAMC21G16A-MZ
Cortex-M0+, 8 KB, 2.7 to 5.5V, VQFN-48, RoHS Product overview: ATSAMC21G16A-MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 KB, 5.5V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8 KB, 5.5V, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21G16A-MZ can be used for catalog matching and distributor lookup.

Cortex-M0+, 8 KB, 2.7 to 5.5V, VQFN-48, RoHS Product overview: ATSAMC21G16A-MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 KB, 5.5V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8 KB, 5.5V, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21G16A-MZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1046958-ATSAMC21G16A-MZ 685-ATSAMC21G16A-MZ
Product Name Embedded - Embedded - Microcontrollers - ATSAMC21G16A-MZ 8 KB 5.5V VQFN Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers