Microchip Technology, Inc. Microcontrollers ATSAMD21E16B-MUT

Description
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21E16B-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E16B-MUTTR-ND
Microcontrollers ATSAMD21E16B-MUTTR-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21E16B-MUT - 912189-ATSAMD21E16B-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E16B-MUT
912189-ATSAMD21E16B-MUT
Embedded - Embedded - Microcontrollers - ATSAMD21E16B-MUT 912189-ATSAMD21E16B-MUT
Manufacturer: Microchip Technology Win Source Part Number: 912189-ATSAMD21E16B- MUT Series: SAM D21E, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-QFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD21 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMD21E16B-MUT-ND, ATSAMD21E16B-MUTCT, ATSAMD21E16B-MUTDKR, ATSAMD21E16B-MUTTR

Manufacturer: Microchip Technology
Win Source Part Number: 912189-ATSAMD21E16B-MUT
Series: SAM D21E, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD21
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMD21E16B-MUT-ND, ATSAMD21E16B-MUTCT, ATSAMD21E16B-MUTDKR, ATSAMD21E16B-MUTTR

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAMD21E16B-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD21E16B-MUT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD21E16B-MUT
IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD21E16B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16B-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD21E16B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16B-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD21E16B-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E16B-MUT
Embedded - Microcontrollers ATSAMD21E16B-MUT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E16B-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E16B-MUT
Microcontrollers ATSAMD21E16B-MUT
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E16B-MUT
ARM Microcontrollers - MCU ATSAMD21E16B-MUT
ARM Microcontrollers - MCU 32QFN,85C TEMP, GREEN, 3.3V, 48MHZ, T&R

ARM Microcontrollers - MCU 32QFN,85C TEMP, GREEN, 3.3V, 48MHZ, T&R

Buy Now Datasheet
Microcontrollers - ATSAMD21E16B-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21E16B-MUT
Microcontrollers ATSAMD21E16B-MUT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E16B-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E16B-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E16B-MUT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21E16B-MUTTR-ND 912189-ATSAMD21E16B-MUT 685-ATSAMD21E16B-MUT ATSAMD21E16B-MUT ATSAMD21E16B-MUT ATSAMD21E16B-MUT ATSAMD21E16B-MUT ATSAMD21E16B-MUT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD21E16B-MUT 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers