IC MCU 32BIT 8KB FLASH 24QFN Product overview: ATSAMD10D13A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10D13A-MUT
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
IC MCU 32BIT 8KB FLASH 24QFN
IC MCU 32BIT 8KB FLASH 24QFN
ARM Microcontrollers - MCU IC MCU 32 BIT 8KB Flash 24QFN
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:24Pins; MCURoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD10D13A-MUT | ATSAMD10D13A-MUTCT-ND | ATSAMD10D13A-MUT | ATSAMD10D13A-MUT | ATSAMD10D13A-MUT | ATSAMD10D13A-MUT | 15AC6127 |
| Product Name | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 to 1.62 volts | ||||
| Serial Interface | I2C/SPI/UART/USART | SPI; UART; USART |