ARM Microcontrollers - MCU WLCSP20,85C TEMP, GREEN, 48MHZ, T&R
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-WLCSP (2.43x1.93)
IC MCU 32BIT 16KB FLASH 20WLCSP
IC MCU 32BIT 16KB FLASH 20WLCSP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD11D14A-UUT | ATSAMD11D14A-UUT | ATSAMD11D14A-UUT | ATSAMD11D14A-UUT |
| Product Name | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 4 KB | 4 KB | ||
| I/O Ports | 18 |