Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMC21E16A-AZ ATSAMC21E16A-AZ

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046955-ATSAMC21E16A -AZ Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): ATSAMC21E16A-AZATSAM C21E16AAZ; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046955-ATSAMC21E16A -AZ Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): ATSAMC21E16A-AZATSAM C21E16AAZ; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMC21E16A-AZ - 1046955-ATSAMC21E16A-AZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMC21E16A-AZ
1046955-ATSAMC21E16A-AZ
Embedded - Embedded - Microcontrollers - ATSAMC21E16A-AZ 1046955-ATSAMC21E16A-AZ
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046955-ATSAMC21E16A -AZ Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): ATSAMC21E16A-AZATSAM C21E16AAZ; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046955-ATSAMC21E16A-AZ
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): ATSAMC21E16A-AZATSAMC21E16AAZ;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage

Buy Now
8 KB 5.5V Embedded Microcontroller MCU - 685-ATSAMC21E16A-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 KB 5.5V Embedded Microcontroller MCU
685-ATSAMC21E16A-AZ
8 KB 5.5V Embedded Microcontroller MCU 685-ATSAMC21E16A-AZ
Cortex-M0+, 8 KB, 2.7 to 5.5V, TQFP-32, RoHS Product overview: ATSAMC21E16A-AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8 KB, 5.5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21E16A-AZ can be used for catalog matching and distributor lookup.

Cortex-M0+, 8 KB, 2.7 to 5.5V, TQFP-32, RoHS Product overview: ATSAMC21E16A-AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8 KB, 5.5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21E16A-AZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1046955-ATSAMC21E16A-AZ 685-ATSAMC21E16A-AZ
Product Name Embedded - Embedded - Microcontrollers - ATSAMC21E16A-AZ 8 KB 5.5V Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details