ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 128KB FLASH 32QFN
ARM Microcontrollers - MCU 32QFN 105C, GREEN,1.6-3.6V,48MHz
MCU, 32BIT, 32MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 32QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20E17A-MN-ND | ATSAMD20E17A-MN | ATSAMD20E17A-MN | ATSAMD20E17A-MN | 26Y6815 | ATSAMD20E17A-MN |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 32Mhz, Qfn-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 32 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |