Microchip Technology, Inc. Microcontrollers ATSAMD20J14A-CUT

Description
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20J14A-CUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20J14A-CUTTR-ND
Microcontrollers ATSAMD20J14A-CUTTR-ND
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Microcontrollers - 1611-ATSAMD20J14A-CUTCT-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD20J14A-CUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20J14A-CUT
Embedded - Microcontrollers ATSAMD20J14A-CUT
IC MCU 32BIT 16KB FLASH 64UFBGA

IC MCU 32BIT 16KB FLASH 64UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20J14A-CUT
ARM Microcontrollers - MCU ATSAMD20J14A-CUT
ARM Microcontrollers - MCU 64UFBGA,85C TEMP, GREEN, 1.6-3,6V, 48MHZ

ARM Microcontrollers - MCU 64UFBGA,85C TEMP, GREEN, 1.6-3,6V, 48MHZ

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip - 26Y6849 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip
26Y6849
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip 26Y6849
MCU, 32BIT, 48MHZ, UFBGA-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFBGA-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD20J14A-CUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20J14A-CUT
Microcontrollers ATSAMD20J14A-CUT
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20J14A-CUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20J14A-CUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20J14A-CUT
IC MCU 32BIT 16KB FLASH 64UFBGA

IC MCU 32BIT 16KB FLASH 64UFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20J14A-CUTTR-ND ATSAMD20J14A-CUT ATSAMD20J14A-CUT 26Y6849 ATSAMD20J14A-CUT ATSAMD20J14A-CUT
Product Name Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 20x12b; D/A 1x10b
RAM 2 KB 2 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - C167CSL33MCAFXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers