IC MCU 32BIT 32KB FLASH 32VQFN Product overview: ATSAMD20E15B-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E15B-MU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 804254-ATSAMD20E15B-
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMD20E15
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 32KB FLASH 32VQFN
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 32VQFN
IC MCU 32BIT 32KB FLASH 32VQFN
ARM Microcontrollers - MCU 32QFN IND TEMP GREEN 48MHz
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD20E15B-MU | 804254-ATSAMD20E15B-MU | ATSAMD20E15B-MU-ND | ATSAMD20E15B-MU | 43AC4330 | ATSAMD20E15B-MU | ATSAMD20E15B-MU | ATSAMD20E15B-MU | ATSAMD20E15B-MU |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMD20E15B-MU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 3.6 to 1.62 volts | 1.62 to 3.6 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |