The ATSAMD20J14B-AU is a low-power microcontroller from Quarktwin Technology Ltd. that utilizes a 32-bit ARM Cortex-M0+ processor, operating at a maximum frequency of 48MHz. It features 16KB of Flash memory and is packaged in a 64-pin TQFP format. The microcontroller supports a variety of peripherals, including up to six configurable Serial Communication Interfaces (SERCOM), a 12-bit Analog-to-Digital Converter (ADC) with 20 channels, and a 10-bit Digital-to-Analog Converter (DAC). It also includes multiple timers, a Real-Time Counter (RTC), and a Peripheral Touch Controller for capacitive touch applications. The operating voltage range is from 1.62V to 3.63V, with power consumption as low as 70µA/MHz in active mode. This microcontroller is suitable for applications requiring efficient processing and flexible interfacing capabilities.
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 64TQFP IND TEMP GREE N48MHz
IC MCU 32BIT 16KB FLASH 64TQFP
IC MCU 32BIT 16KB FLASH 64TQFP
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, 48MHZ, TQFP-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20J14B-AU-ND | ATSAMD20J14B-AU | ATSAMD20J14B-AU | ATSAMD20J14B-AU | ATSAMD20J14B-AU | 43AC4356 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |