Microchip Technology, Inc. Microcontrollers ATSAMD10C14A-SSNT

Description
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD10C14A-SSNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C14A-SSNTTR-ND
Microcontrollers ATSAMD10C14A-SSNTTR-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD10C14A-SSNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C14A-SSNTDKR-ND
Microcontrollers ATSAMD10C14A-SSNTDKR-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD10C14A-SSNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C14A-SSNTCT-ND
Microcontrollers ATSAMD10C14A-SSNTCT-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318999-ATSAMD10C14A-SSNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318999-ATSAMD10C14A-SSNT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318999-ATSAMD10C14A-SSNT
Manufacturer: Microchip Technology Win Source Part Number: 1318999-ATSAMD10C14A -SSNT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Standard Package: 3,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 5x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 105°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMD10C14A-SSNTDKR ,ATSAMD10C14A-SSNTCT ,ATSAMD10C14A-SSNTTR Base Product Number: ATSAMD10 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318999-ATSAMD10C14A-SSNT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 3,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 5x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMD10C14A-SSNTDKR,ATSAMD10C14A-SSNTCT,ATSAMD10C14A-SSNTTR
Base Product Number: ATSAMD10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAMD10C14A-SSNT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAMD10C14A-SSNT
IC MCU 32BIT 16KB FLASH 14SOIC Product overview: ATSAMD10C14A-SSNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C14A-SSN T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 14SOIC Product overview: ATSAMD10C14A-SSNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C14A-SSNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD10C14A-SSNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD10C14A-SSNT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD10C14A-SSNT
IC MCU 32BIT 16KB FLASH 14SOIC

IC MCU 32BIT 16KB FLASH 14SOIC

Supplier's Site
Embedded - Microcontrollers - ATSAMD10C14A-SSNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD10C14A-SSNT
Embedded - Microcontrollers ATSAMD10C14A-SSNT
IC MCU 32BIT 16KB FLASH 14SOIC

IC MCU 32BIT 16KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - ATSAMD10C14A-SSNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD10C14A-SSNT
Microcontrollers ATSAMD10C14A-SSNT
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Soic-14; Product Range Microchip - 90Y6376 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Soic-14; Product Range Microchip
90Y6376
Mcu, 32Bit, 48Mhz, Soic-14; Product Range Microchip 90Y6376
MCU, 32BIT, 48MHZ, SOIC-14; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:14Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, SOIC-14; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD10C14A-SSNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD10C14A-SSNT
Microcontrollers ATSAMD10C14A-SSNT
IC MCU 32BIT 16KB FLASH 14SOIC

IC MCU 32BIT 16KB FLASH 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD10C14A-SSNT
ARM Microcontrollers - MCU ATSAMD10C14A-SSNT
ARM Microcontrollers - MCU 14 SOIC,105C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 14 SOIC,105C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD10C14A-SSNTTR-ND 1318999-ATSAMD10C14A-SSNT 685-ATSAMD10C14A-SSNT ATSAMD10C14A-SSNT ATSAMD10C14A-SSNT ATSAMD10C14A-SSNT 90Y6376 ATSAMD10C14A-SSNT ATSAMD10C14A-SSNT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Soic-14; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 5x12b; D/A 1x10b
RAM 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details