Microchip Technology, Inc. Microcontrollers ATSAMD20E15A-MU

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC32
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAMD20E15A-MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC32

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC32

Supplier's Site Datasheet
Microcontrollers - ATSAMD20E15A-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E15A-MU-ND
Microcontrollers ATSAMD20E15A-MU-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-ATSAMD20E15A-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-ATSAMD20E15A-MU
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-ATSAMD20E15A-MU
IC MCU 32BIT 32KB FLASH 32QFN Product overview: ATSAMD20E15A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E15A-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32QFN Product overview: ATSAMD20E15A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E15A-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD20E15A-MU - 010465-ATSAMD20E15A-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD20E15A-MU
010465-ATSAMD20E15A-MU
Embedded - Embedded - Microcontrollers - ATSAMD20E15A-MU 010465-ATSAMD20E15A-MU
Manufacturer: Microchip Technology Win Source Part Number: 010465-ATSAMD20E15A- MU Packaging: Reel - TR Core Processor: ARM Cortex-M0+ Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 1x10b Family Name: ATSAMD20E15A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-VFQFN Exposed Pad Speed(Frequency): 48MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): STM32G081KBU6; STM32G031K4U6; STM32F051K8U6; STM32F051K4U6TR; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010465-ATSAMD20E15A-MU
Packaging: Reel - TR
Core Processor: ARM Cortex-M0+
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b, D/A 1x10b
Family Name: ATSAMD20E15A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-VFQFN Exposed Pad
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): STM32G081KBU6; STM32G031K4U6; STM32F051K8U6; STM32F051K4U6TR;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATSAMD20E15A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20E15A-MU
Microcontrollers ATSAMD20E15A-MU
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20E15A-MU
ARM Microcontrollers - MCU ATSAMD20E15A-MU
ARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM

ARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip - 23X6400 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
23X6400
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip 23X6400
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20E15A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20E15A-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20E15A-MU
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site
Embedded - Microcontrollers - ATSAMD20E15A-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20E15A-MU
Embedded - Microcontrollers ATSAMD20E15A-MU
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD20E15A-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD20E15A-MU
Microcontrollers ATSAMD20E15A-MU
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20E15A-MU ATSAMD20E15A-MU-ND 685-ATSAMD20E15A-MU 010465-ATSAMD20E15A-MU ATSAMD20E15A-MU ATSAMD20E15A-MU 23X6400 ATSAMD20E15A-MU ATSAMD20E15A-MU ATSAMD20E15A-MU
Product Name Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD20E15A-MU Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type Other; QFN32 Other; 32-VFQFN Exposed Pad Other; Tray Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C161OLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers