Microchip Technology, Inc. Microcontrollers ATSAMC20E18A-AUT

Description
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMC20E18A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC20E18A-AUTTR-ND
Microcontrollers ATSAMC20E18A-AUTTR-ND
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMC20E18A-AUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC20E18A-AUTDKR-ND
Microcontrollers ATSAMC20E18A-AUTDKR-ND
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMC20E18A-AUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC20E18A-AUTCT-ND
Microcontrollers ATSAMC20E18A-AUTCT-ND
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1147017-ATSAMC20E18A-AUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1147017-ATSAMC20E18A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1147017-ATSAMC20E18A-AUT
Win Source Part Number: 1147017-ATSAMC20E18A -AUT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM C20 Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 26 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMC20E18A-AUTDKR, ATSAMC20E18A-AUTCT,A TSAMC20E18A-AUTTR Base Product Number: ATSAMC20

Win Source Part Number: 1147017-ATSAMC20E18A-AUT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM C20
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 26
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAMC20E18A-AUTDKR,ATSAMC20E18A-AUTCT,ATSAMC20E18A-AUTTR
Base Product Number: ATSAMC20

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMC20E18A-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMC20E18A-AUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMC20E18A-AUT
IC MCU 32BIT 256KB FLASH 32TQFP Product overview: ATSAMC20E18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC20E18A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 32TQFP Product overview: ATSAMC20E18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC20E18A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ARM Microcontrollers - MCU - ATSAMC20E18A-AUT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMC20E18A-AUT
ARM Microcontrollers - MCU ATSAMC20E18A-AUT
ARM Microcontrollers - MCU 32TQFP,85C TEMP, GREEN, 5V, 48MHZ, T&R

ARM Microcontrollers - MCU 32TQFP,85C TEMP, GREEN, 5V, 48MHZ, T&R

Buy Now Datasheet
Microcontrollers - ATSAMC20E18A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMC20E18A-AUT
Microcontrollers ATSAMC20E18A-AUT
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMC20E18A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMC20E18A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMC20E18A-AUT
IC MCU 32BIT 256KB FLASH 32TQFP

IC MCU 32BIT 256KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATSAMC20E18A-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMC20E18A-AUT
Microcontrollers ATSAMC20E18A-AUT
IC MCU 32BIT 256KB FLASH 32TQFP

IC MCU 32BIT 256KB FLASH 32TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMC20E18A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMC20E18A-AUT
Embedded - Microcontrollers ATSAMC20E18A-AUT
IC MCU 32BIT 256KB FLASH 32TQFP

IC MCU 32BIT 256KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMC20E18A-AUTTR-ND 1147017-ATSAMC20E18A-AUT 685-ATSAMC20E18A-AUT ATSAMC20E18A-AUT ATSAMC20E18A-AUT ATSAMC20E18A-AUT ATSAMC20E18A-AUT ATSAMC20E18A-AUT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers