ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 16KB FLASH 48TQFP
ARM Microcontrollers - MCU 48TQFP IND TEMP GREE N48MHz
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 16KB FLASH 48TQFP
MCU, 32BIT, 48MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20G14B-AU-ND | ATSAMD20G14B-AU | ATSAMD20G14B-AU | ATSAMD20G14B-AU | ATSAMD20G14B-AU | 43AC4340 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 14x12b; D/A 1x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |