IC MCU 32BIT 32KB FLASH 32QFN Product overview: ATSAMD21E15B-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15B-MU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 1316737-ATSAMD21E15B
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 490
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: ATSAMD21
RoHS Status: ROHS3 Compliant
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 32KB FLASH 32QFN
IC MCU 32BIT 32KB FLASH 32QFN
ARM Microcontrollers - MCU 32QFN,85C TEMP, GREEN, 3.3V, 48MHZ
IC MCU 32BIT 32KB FLASH 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD21E15B-MU | ATSAMD21E15B-MU-ND | 1316737-ATSAMD21E15B-MU | ATSAMD21E15B-MU | ATSAMD21E15B-MU | ATSAMD21E15B-MU | ATSAMD21E15B-MU | ATSAMD21E15B-MU |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 4 KB | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/I2S/SPI/USART/USB | SPI; UART; USART; USB |