IC MCU 32BIT 16KB FLASH 32QFN Product overview: ATSAMD20E14A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E14A-MU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862475-ATSAMD20E14A-
Series: SAM D20E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD20
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC32
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:2KB RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 32QFN
IC MCU 32BIT 16KB FLASH 32QFN
IC MCU 32BIT 16KB FLASH 32QFN
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
ARM Microcontrollers - MCU Cortex-M0+ 16KB FLASH 2KB SRAM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD20E14A-MU | 862475-ATSAMD20E14A-MU | ATSAMD20E14A-MU-ND | ATSAMD20E14A-MU | 19X7607 | ATSAMD20E14A-MU | ATSAMD20E14A-MU | ATSAMD20E14A-MU | ATSAMD20E14A-MU | ATSAMD20E14A-MU |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMD20E14A-MU | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 1.62 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |