Microchip Technology, Inc. Microcontrollers ATSAMD20E16A-AUT

Description
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20E16A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E16A-AUTTR-ND
Microcontrollers ATSAMD20E16A-AUTTR-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Newest Parts - ATSAMD20E16A-AUT - 729670-ATSAMD20E16A-AUT - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - ATSAMD20E16A-AUT
729670-ATSAMD20E16A-AUT
Newest Parts - ATSAMD20E16A-AUT 729670-ATSAMD20E16A-AUT
Manufacturer: Microchip Technology Win Source Part Number: 729670-ATSAMD20E16A- AUT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ATSAMD20E16 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 26 Date RAM Size: 8K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 729670-ATSAMD20E16A-AUT
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ATSAMD20E16
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 26
Date RAM Size: 8K x 8

Buy Now
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAMD20E16A-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD20E16A-AUT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD20E16A-AUT
IC MCU 32BIT 64KB FLASH 32TQFP Product overview: ATSAMD20E16A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E16A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32TQFP Product overview: ATSAMD20E16A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E16A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD20E16A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20E16A-AUT
Microcontrollers ATSAMD20E16A-AUT
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD20E16A-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD20E16A-AUT
Microcontrollers ATSAMD20E16A-AUT
IC MCU 32BIT 64KB FLASH 32TQFP

IC MCU 32BIT 64KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20E16A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20E16A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20E16A-AUT
IC MCU 32BIT 64KB FLASH 32TQFP

IC MCU 32BIT 64KB FLASH 32TQFP

Supplier's Site
ARM Microcontrollers - MCU - ATSAMD20E16A-AUT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20E16A-AUT
ARM Microcontrollers - MCU ATSAMD20E16A-AUT
ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM

ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip - 23X6402 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip
23X6402
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip 23X6402
MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD20E16A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20E16A-AUT
Embedded - Microcontrollers ATSAMD20E16A-AUT
IC MCU 32BIT 64KB FLASH 32TQFP

IC MCU 32BIT 64KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20E16A-AUTTR-ND 729670-ATSAMD20E16A-AUT 685-ATSAMD20E16A-AUT ATSAMD20E16A-AUT ATSAMD20E16A-AUT ATSAMD20E16A-AUT ATSAMD20E16A-AUT 23X6402 ATSAMD20E16A-AUT
Product Name Microcontrollers Newest Parts - ATSAMD20E16A-AUT 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers