The ATSAMD10C13A-SSNT is a low-power microcontroller from Quarktwin Technology Ltd. that features a 32-bit ARM Cortex-M0+ processor operating at a maximum frequency of 48MHz. It includes 8KB of in-system self-programmable Flash memory and 4KB of SRAM. The device supports a range of peripherals, including a six-channel direct memory access (DMA) controller, multiple timer/counters, and up to three configurable serial communication modules (SERCOM) for USART, I²C, and SPI interfaces. This microcontroller is designed for efficient power management, offering two software-selectable sleep modes (idle and standby) and features such as SleepWalking, which allows peripherals to wake the CPU based on predefined conditions. The ATSAMD10C13A-SSNT also includes a 12-bit ADC with up to 10 channels, a 10-bit DAC, and a Peripheral Touch Controller capable of supporting up to 72 touch inputs. The device is packaged in a 14-pin SOIC format and operates within a voltage range of 1.62V to 3.63V. It is suitable for applications requiring low power consumption and a compact form factor, making it a viable option for engineers looking for a versatile microcontroller solution.
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC
IC MCU 32BIT 8KB FLASH 14SOIC Product overview: ATSAMD10C13A-SSNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C13A-SSN
Win Source Part Number: 1381479-ATSAMD10C13A
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: SAM D10C
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tape & Reel
Standard Package: 3,000 pcs
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 5x12b; D/A 1x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMD10
Moisture Sensitivity Level (MSL): 3 (168 Hours)
ARM Microcontrollers - MCU 14 SOIC,105C, GREEN,1.6-3.6V,48MHz
MCU, 32BIT, 48MHZ, SOIC-14; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:14Pins RoHS Compliant: Yes
IC MCU 32BIT 8KB FLASH 14SOIC
IC MCU 32BIT 8KB FLASH 14SOIC
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD10C13A-SSNTTR-ND | 685-ATSAMD10C13A-SSNT | 1381479-ATSAMD10C13A-SSNT | ATSAMD10C13A-SSNT | 90Y6375 | ATSAMD10C13A-SSNT | ATSAMD10C13A-SSNT | ATSAMD10C13A-SSNT |
| Product Name | Microcontrollers | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 48Mhz, Soic-14; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||||
| RAM | 4 KB | 4 KB | 8 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 8 KB |