Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMC20J17A-ANT ATSAMC20J17A-ANT

Description
Manufacturer: Microchip Technology Win Source Part Number: 912175-ATSAMC20J17A- ANT Series: SAM C20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATSAMC20 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMC20J17A-ANTDKR, ATSAMC20J17A-ANTTR, ATSAMC20J17A-ANTCT, ATSAMC20J17A-ANT-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912175-ATSAMC20J17A- ANT Series: SAM C20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATSAMC20 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMC20J17A-ANTDKR, ATSAMC20J17A-ANTTR, ATSAMC20J17A-ANTCT, ATSAMC20J17A-ANT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMC20J17A-ANT - 912175-ATSAMC20J17A-ANT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMC20J17A-ANT
912175-ATSAMC20J17A-ANT
Embedded - Embedded - Microcontrollers - ATSAMC20J17A-ANT 912175-ATSAMC20J17A-ANT
Manufacturer: Microchip Technology Win Source Part Number: 912175-ATSAMC20J17A- ANT Series: SAM C20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATSAMC20 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMC20J17A-ANTDKR, ATSAMC20J17A-ANTTR, ATSAMC20J17A-ANTCT, ATSAMC20J17A-ANT-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912175-ATSAMC20J17A-ANT
Series: SAM C20
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATSAMC20
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMC20J17A-ANTDKR, ATSAMC20J17A-ANTTR, ATSAMC20J17A-ANTCT, ATSAMC20J17A-ANT-ND

Buy Now Datasheet
Microcontrollers - ATSAMC20J17A-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC20J17A-ANTTR-ND
Microcontrollers ATSAMC20J17A-ANTTR-ND
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMC20J17A-ANTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC20J17A-ANTDKR-ND
Microcontrollers ATSAMC20J17A-ANTDKR-ND
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAMC20J17A-ANT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMC20J17A-ANT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMC20J17A-ANT
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: ATSAMC20J17A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC20J17A-ANT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64TQFP Product overview: ATSAMC20J17A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC20J17A-ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMC20J17A-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMC20J17A-ANT
Embedded - Microcontrollers ATSAMC20J17A-ANT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMC20J17A-ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMC20J17A-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMC20J17A-ANT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
IC MCU 32BIT 128KB FLASH 64TQFP - 536-ATSAMC20J17A-ANT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 64TQFP
536-ATSAMC20J17A-ANT
IC MCU 32BIT 128KB FLASH 64TQFP 536-ATSAMC20J17A-ANT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMC20J17A-ANT
ARM Microcontrollers - MCU ATSAMC20J17A-ANT
ARM Microcontrollers - MCU 64TQFP,105C TEMP, GREEN, 5V, 48MHZ, T&R

ARM Microcontrollers - MCU 64TQFP,105C TEMP, GREEN, 5V, 48MHZ, T&R

Buy Now Datasheet
Microcontrollers - ATSAMC20J17A-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMC20J17A-ANT
Microcontrollers ATSAMC20J17A-ANT
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMC20J17A-ANT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMC20J17A-ANT
Microcontrollers ATSAMC20J17A-ANT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912175-ATSAMC20J17A-ANT ATSAMC20J17A-ANTTR-ND 685-ATSAMC20J17A-ANT ATSAMC20J17A-ANT ATSAMC20J17A-ANT 536-ATSAMC20J17A-ANT ATSAMC20J17A-ANT ATSAMC20J17A-ANT ATSAMC20J17A-ANT
Product Name Embedded - Embedded - Microcontrollers - ATSAMC20J17A-ANT Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 128KB FLASH 64TQFP ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts 5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - C164CILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
7 suppliers