ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
IC MCU 32BIT 256KB FLASH 64UFBGA
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
IC MCU 32BIT 256KB FLASH 64UFBGA
ARM Microcontrollers - MCU 64UFBGA,105C TEMP, GREEN, 1.6-3,6V, 48MH
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20J18A-CN-ND | ATSAMD20J18A-CN | ATSAMD20J18A-CN | ATSAMD20J18A-CN | ATSAMD20J18A-CN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |