MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 5V 64-Pin TQFP T/R Automotive AEC-Q100 Product overview: ATSAMC21J17A-AZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, ARM Cortex-M, 32-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, ARM Cortex-M, 32-bit, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21J17A-AZT
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046959-ATSAMC21J17A
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMC21J17A-AZT | 1046959-ATSAMC21J17A-AZT |
| Product Name | Automotive ARM Cortex-M 32-bit 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMC21J17A-AZT |
| Data Bus | 32 Bit | |
| Clock Speed | 48 MHz | |
| RAM | 16 KB | |
| Supply Voltage | 2.7 to 5.5 volts |