IC MCU 32BIT 256KB FLASH 48QFN Product overview: ATSAMD20G18A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G18A-MUT
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 862482-ATSAMD20G18A-
Series: SAM D20G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD20
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMD20G18A-MUTCT, ATSAMD20G18A-MUTTR, ATSAMD20G18A-MUTDKR
IC MCU 32BIT 256KB FLASH 48QFN
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
ARM Microcontrollers - MCU Cortex-M0+ 256KB FLASH 32KB SRAM
MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 48QFN
IC MCU 32BIT 256KB FLASH 48QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD20G18A-MUT | ATSAMD20G18A-MUTCT-ND | 862482-ATSAMD20G18A-MUT | ATSAMD20G18A-MUT | ATSAMD20G18A-MUT | ATSAMD20G18A-MUT | 23X6419 | ATSAMD20G18A-MUT | ATSAMD20G18A-MUT |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAMD20G18A-MUT | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |