MCU 32-bit ARM Cortex M0+ RISC 32KB Flash 3.3V 32-Pin QFN EP Tray Product overview: ATSAMD21E15A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15A-MU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971360-ATSAMD21E15A-
Packaging: Bulk
Contact Plating: Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, I2S, LIN, SPI, UART, USART, USB
RAM Size: 4 kB
Weight: 188.609377 mg
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.62 V
Core Architecture: ARM
Number of I/Os: 26
Number of Programmable I/O: 26
Number of ADC Channels: 10
Number of Timers/Counters: 3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD21E15A-MU | 971360-ATSAMD21E15A-MU |
| Product Name | ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMD21E15A-MU |
| Data Bus | 32 Bit | 32 Bit |
| Clock Speed | 48 MHz | |
| RAM | 4 KB | 0.0040 KB |
| Supply Voltage | 1.62 to 3.63 volts | 3.3 volts |
| Serial Interface | I2C/I2S/SPI/USART/USB | I²C; SPI; UART; USART; USB; I2C, I2S, LIN, SPI, UART, USART, USB |