Microchip Technology, Inc. 32-bit 32BIT 16KB Embedded Microcontroller MCU ATSAMD10C14A-SSUT

Description
IC MCU 32BIT 16KB FLASH 14SOIC Product overview: ATSAMD10C14A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C14A-SSU T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 16KB FLASH 14SOIC Product overview: ATSAMD10C14A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C14A-SSU T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAMD10C14A-SSUT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAMD10C14A-SSUT
IC MCU 32BIT 16KB FLASH 14SOIC Product overview: ATSAMD10C14A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C14A-SSU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 14SOIC Product overview: ATSAMD10C14A-SSUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10C14A-SSUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264280-ATSAMD10C14A-SSUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264280-ATSAMD10C14A-SSUT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264280-ATSAMD10C14A-SSUT
Win Source Part Number: 1264280-ATSAMD10C14A -SSUT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM D10C Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 5x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMD10C14A-SSUTTR, ATSAMD10C14A-SSUTCT, ATSAMD10C14A-SSUTDKR Base Product Number: ATSAMD10

Win Source Part Number: 1264280-ATSAMD10C14A-SSUT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM D10C
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 5x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAMD10C14A-SSUTTR,ATSAMD10C14A-SSUTCT,ATSAMD10C14A-SSUTDKR
Base Product Number: ATSAMD10

Buy Now Datasheet
Microcontrollers - ATSAMD10C14A-SSUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C14A-SSUTTR-ND
Microcontrollers ATSAMD10C14A-SSUTTR-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD10C14A-SSUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C14A-SSUTCT-ND
Microcontrollers ATSAMD10C14A-SSUTCT-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD10C14A-SSUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10C14A-SSUTDKR-ND
Microcontrollers ATSAMD10C14A-SSUTDKR-ND
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - ATSAMD10C14A-SSUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD10C14A-SSUT
Microcontrollers ATSAMD10C14A-SSUT
ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD10C14A-SSUT
ARM Microcontrollers - MCU ATSAMD10C14A-SSUT
ARM Microcontrollers - MCU Cortex-M0+16KB FLASH 1.6-3.6V 48MHz

ARM Microcontrollers - MCU Cortex-M0+16KB FLASH 1.6-3.6V 48MHz

Buy Now Datasheet
MCU 32-Bit SAM D10 ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 14-Pin SOIC T/R - 536-ATSAMD10C14A-SSUT - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit SAM D10 ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 14-Pin SOIC T/R
536-ATSAMD10C14A-SSUT
MCU 32-Bit SAM D10 ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 14-Pin SOIC T/R 536-ATSAMD10C14A-SSUT
MCU 32-Bit SAM D10 ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 14-Pin SOIC T/R

MCU 32-Bit SAM D10 ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 14-Pin SOIC T/R

Supplier's Site
Embedded - Microcontrollers - ATSAMD10C14A-SSUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD10C14A-SSUT
Embedded - Microcontrollers ATSAMD10C14A-SSUT
IC MCU 32BIT 16KB FLASH 14SOIC

IC MCU 32BIT 16KB FLASH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD10C14A-SSUT 1264280-ATSAMD10C14A-SSUT ATSAMD10C14A-SSUTTR-ND ATSAMD10C14A-SSUT ATSAMD10C14A-SSUT 536-ATSAMD10C14A-SSUT ATSAMD10C14A-SSUT
Product Name 32-bit 32BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU MCU 32-Bit SAM D10 ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 14-Pin SOIC T/R Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 4 KB 16 KB 4 KB 4 KB 4 KB
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.3 volts
Serial Interface I2C/SPI/UART/USART SPI; UART; USART I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers