Microchip Technology, Inc. Microcontrollers ATSAMD20G16A-MN

Description
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20G16A-MN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20G16A-MN-ND
Microcontrollers ATSAMD20G16A-MN-ND
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-MN - 912184-ATSAMD20G16A-MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-MN
912184-ATSAMD20G16A-MN
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-MN 912184-ATSAMD20G16A-MN
Manufacturer: Microchip Technology Win Source Part Number: 912184-ATSAMD20G16A- MN Series: SAM D20G Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD20 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912184-ATSAMD20G16A-MN
Series: SAM D20G
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD20
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD20G16A-MN
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD20G16A-MN
IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD20G16A-MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G16A-MN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD20G16A-MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G16A-MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD20G16A-MN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD20G16A-MN
Microcontrollers ATSAMD20G16A-MN
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20G16A-MN
ARM Microcontrollers - MCU ATSAMD20G16A-MN
ARM Microcontrollers - MCU 48QFN 105C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 48QFN 105C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20G16A-MN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20G16A-MN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20G16A-MN
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site
Microcontrollers - ATSAMD20G16A-MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20G16A-MN
Microcontrollers ATSAMD20G16A-MN
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Qfn-48; Product Range Microchip - 26Y6831 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Qfn-48; Product Range Microchip
26Y6831
Mcu, 32Bit, 32Mhz, Qfn-48; Product Range Microchip 26Y6831
MCU, 32BIT, 32MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
MCU 32-Bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN Tray - 536-ATSAMD20G16A-MN - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN Tray
536-ATSAMD20G16A-MN
MCU 32-Bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN Tray 536-ATSAMD20G16A-MN
MCU 32-Bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN Tray

MCU 32-Bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN Tray

Supplier's Site
Embedded - Microcontrollers - ATSAMD20G16A-MN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20G16A-MN
Embedded - Microcontrollers ATSAMD20G16A-MN
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20G16A-MN-ND 912184-ATSAMD20G16A-MN 685-ATSAMD20G16A-MN ATSAMD20G16A-MN ATSAMD20G16A-MN ATSAMD20G16A-MN ATSAMD20G16A-MN 26Y6831 536-ATSAMD20G16A-MN ATSAMD20G16A-MN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD20G16A-MN 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 32Mhz, Qfn-48; Product Range Microchip MCU 32-Bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN Tray Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 32 MHz
Bits Other; A/D 14x12b; D/A 1x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers