Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMC21G18A-MZ ATSAMC21G18A-MZ

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989963-ATSAMC21G18A- MZ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989963-ATSAMC21G18A- MZ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMC21G18A-MZ - 989963-ATSAMC21G18A-MZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMC21G18A-MZ
989963-ATSAMC21G18A-MZ
Embedded - Embedded - Microcontrollers - ATSAMC21G18A-MZ 989963-ATSAMC21G18A-MZ
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989963-ATSAMC21G18A- MZ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989963-ATSAMC21G18A-MZ
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage

Buy Now
32 KB 5.5V VQFN Embedded Microcontroller MCU - 685-ATSAMC21G18A-MZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32 KB 5.5V VQFN Embedded Microcontroller MCU
685-ATSAMC21G18A-MZ
32 KB 5.5V VQFN Embedded Microcontroller MCU 685-ATSAMC21G18A-MZ
Cortex-M0+, 32 KB, 2.7 to 5.5V, VQFN-48, RoHS Product overview: ATSAMC21G18A-MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32 KB, 5.5V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32 KB, 5.5V, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21G18A-MZ can be used for catalog matching and distributor lookup.

Cortex-M0+, 32 KB, 2.7 to 5.5V, VQFN-48, RoHS Product overview: ATSAMC21G18A-MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32 KB, 5.5V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32 KB, 5.5V, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21G18A-MZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 989963-ATSAMC21G18A-MZ 685-ATSAMC21G18A-MZ
Product Name Embedded - Embedded - Microcontrollers - ATSAMC21G18A-MZ 32 KB 5.5V VQFN Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers