ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
ARM Microcontrollers - MCU 32TQFP IND TEMP GREE N48MHz
MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 32TQFP
IC MCU 32BIT 32KB FLASH 32TQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20E15B-AUTTR-ND | ATSAMD20E15B-AUT | ATSAMD20E15B-AUT | 43AC4329 | ATSAMD20E15B-AUT | ATSAMD20E15B-AUT |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 32 KB |