ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 64KB FLASH 32QFN
MCU, 32BIT, 32MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 32QFN 105C, GREEN,1.6-3.6V,48MHz
IC MCU 32BIT 64KB FLASH 32QFN
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 64KB FLASH 32QFN
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20E16A-MN-ND | ATSAMD20E16A-MN | 26Y6811 | ATSAMD20E16A-MN | ATSAMD20E16A-MN | ATSAMD20E16A-MN | ATSAMD20E16A-MN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz, Qfn-32; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 32 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |