ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 32KB FLASH 48QFN Product overview: ATSAMD20G15A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G15A-MU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149586-ATSAMD20G15A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
ARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM
MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 48QFN
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 32KB FLASH 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20G15A-MU-ND | 685-ATSAMD20G15A-MU | 1149586-ATSAMD20G15A-MU | ATSAMD20G15A-MU | 23X6410 | ATSAMD20G15A-MU | ATSAMD20G15A-MU | ATSAMD20G15A-MU |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMD20G15A-MU | ARM Microcontrollers - MCU | Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 14x12b; D/A 1x10b | |||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 32 KB |