ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)
MCU, 32BIT, 32MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 48QFN 105C, GREEN,1.6-3.6V,48MHz
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)
IC MCU 32BIT 16KB FLASH 48QFN
IC MCU 32BIT 16KB FLASH 48QFN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20G14A-MN-ND | 26Y6823 | ATSAMD20G14A-MN | ATSAMD20G14A-MN | ATSAMD20G14A-MN | ATSAMD20G14A-MN |
| Product Name | Microcontrollers | Mcu, 32Bit, 32Mhz, Qfn-48; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 32 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 14x12b; D/A 1x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |