Microchip Technology, Inc. Microcontrollers ATSAMD20J15A-CNT

Description
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20J15A-CNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20J15A-CNTTR-ND
Microcontrollers ATSAMD20J15A-CNTTR-ND
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD20J15A-CNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20J15A-CNT
Microcontrollers ATSAMD20J15A-CNT
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD20J15A-CNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20J15A-CNT
Embedded - Microcontrollers ATSAMD20J15A-CNT
IC MCU 32BIT 32KB FLASH 64UFBGA

IC MCU 32BIT 32KB FLASH 64UFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 32Mhz, Ufbga-64; Product Range Microchip - 26Y6855 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Ufbga-64; Product Range Microchip
26Y6855
Mcu, 32Bit, 32Mhz, Ufbga-64; Product Range Microchip 26Y6855
MCU, 32BIT, 32MHZ, UFBGA-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, UFBGA-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20J15A-CNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20J15A-CNT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20J15A-CNT
IC MCU 32BIT 32KB FLASH 64UFBGA

IC MCU 32BIT 32KB FLASH 64UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20J15A-CNT
ARM Microcontrollers - MCU ATSAMD20J15A-CNT
ARM Microcontrollers - MCU 64UFBGA,105C TEMP, GREEN, 1.6-3,6V, 48MH

ARM Microcontrollers - MCU 64UFBGA,105C TEMP, GREEN, 1.6-3,6V, 48MH

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20J15A-CNTTR-ND ATSAMD20J15A-CNT ATSAMD20J15A-CNT 26Y6855 ATSAMD20J15A-CNT ATSAMD20J15A-CNT
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Ufbga-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz
Bits Other; A/D 20x12b; D/A 1x10b
RAM 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - CG8062AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers