ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)
MCU, 32BIT, 48MHZ, UFBGA-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-UFBGA (5x5)
ARM Microcontrollers - MCU 64UFBGA,85C TEMP, GREEN, 1.6-3,6V, 48MHZ
IC MCU 32BIT 32KB FLASH 64UFBGA
IC MCU 32BIT 32KB FLASH 64UFBGA
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20J15A-CU-ND | 26Y6856 | ATSAMD20J15A-CU | ATSAMD20J15A-CU | ATSAMD20J15A-CU | ATSAMD20J15A-CU |
| Product Name | Microcontrollers | Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 32 KB |